Same Sky Speakers GF1207

Description
8 Ohms General Purpose Speaker 5W 160Hz ~ 8kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 5W 160Hz ~ 8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-5672-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-5672-ND
Speakers 102-5672-ND
8 Ohms General Purpose Speaker 5W 160Hz ~ 8kHz Top Round

8 Ohms General Purpose Speaker 5W 160Hz ~ 8kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-5672-ND
Product Name Speakers
Resonance Frequency 160 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 7243112 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
I SERIES Subwoofer 800 Loudspeakers - IS8-215 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
 - Diamond Studio 8.1 ProActive - Wharfedale Pro
Specs
SPL 106 dB
Frequency Response 50 to 24000 Hz
View Details