Same Sky Miniature Speakers GF1004M

Description
Same Sky GF1004M Miniature Speaker
Request a Quote Datasheet
Description
Same Sky GF1004M Miniature Speaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Speakers - 2596381P - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
2596381P
Miniature Speakers 2596381P
Same Sky GF1004M Miniature Speaker

Same Sky GF1004M Miniature Speaker

Supplier's Site
Miniature Speakers - 2596381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
2596381
Miniature Speakers 2596381
Same Sky GF1004M Miniature Speaker

Same Sky GF1004M Miniature Speaker

Supplier's Site
Miniature Speakers - 2596380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
2596380
Miniature Speakers 2596380
Same Sky GF1004M Miniature Speaker

Same Sky GF1004M Miniature Speaker

Supplier's Site
Speakers - GF1004M-ND - DigiKey
Thief River Falls, MN, United States
Speakers
GF1004M-ND
Speakers GF1004M-ND
8 Ohms General Purpose Speaker 6W 230Hz ~ 14kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 6W 230Hz ~ 14kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Speakers Speakers
Product Number 2596381P GF1004M-ND
Product Name Miniature Speakers Speakers
SPL 93 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Miniature Speakers - 276750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Dynamic Mini Square Speaker - CES150S035AH8PMN500SR - Challenge Electronics
Specs
SPL 83 dB
Nominal Power 0.5000 watts
Maximum Power 0.7000 watts
View Details