Same Sky Speakers GF0571

Description
8 Ohms General Purpose Speaker 250mW 380Hz ~ 8.1kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 250mW 380Hz ~ 8.1kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GF0571-ND - DigiKey
Thief River Falls, MN, United States
Speakers
GF0571-ND
Speakers GF0571-ND
8 Ohms General Purpose Speaker 250mW 380Hz ~ 8.1kHz Top Round

8 Ohms General Purpose Speaker 250mW 380Hz ~ 8.1kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number GF0571-ND
Product Name Speakers
Resonance Frequency 380 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 7.37 inch (187 mm)
View Details
Speakers - 2603-CS15-01R95-03-2X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details