Same Sky Speakers GF0501M

Description
8 Ohms General Purpose Speaker 250mW 440Hz ~ 5.8kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 250mW 440Hz ~ 5.8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GF0501M-ND - DigiKey
Thief River Falls, MN, United States
Speakers
GF0501M-ND
Speakers GF0501M-ND
8 Ohms General Purpose Speaker 250mW 440Hz ~ 5.8kHz Top Round

8 Ohms General Purpose Speaker 250mW 440Hz ~ 5.8kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number GF0501M-ND
Product Name Speakers
Resonance Frequency 440 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speaker Drivers - 526922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
Speakers - 2603-CAC45-02W70-06-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 700 Hz
View Details