Biamp Systems, Ltd. S-Series 15" Two-Way Loudspeaker S-1596

Description
The S-1596 is a two-way, ruggedly built full-range loudspeaker system, suitable for both portable usage and fixed installations. Exhibiting exceptionally powerful output capability, with a clear and low-distortion sonic quality, the S-1596 is ideal for applications ranging from acoustic jazz in coffee houses, to large dance clubs and rock and roll venues. The unit comes equipped with M10 fly points on the top, bottom and rear surfaces, as well as a support stand fitting and rubber feet, permitting a great deal of versatility in use. Utilizing engineering achievements normally found only in high priced touring systems, the S-1596 provides extended high frequency response, powerful bass reproduction, and precise pattern control. Featuring carefully designed cross- overs that provide flat acoustic power response throughout the critical mid- range region, a high frequency driver treated with Ferrofluid to dampen resonance and increase power handling, plus DYNA-TECHTM internal protection circuitry, the S-1596 satisfies the demanding needs of audio rental companies, professional touring musicians, and pro audio installa- tion contractors alike. Loudspeaker Type: Two-way full-range, vented bass - switchable passive or bi-amp x-over Frequency Response: 90 Hz - 16 kHz (±3.5 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 122 dB continuous / 129 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 60° V Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack Rigging Provisions: 10 - M10 threaded rigging fittings1 (four on top, four on bottom, two on rear) Weight: 46.5 lbs / 21.1 kg
Datasheet
Description
The S-1596 is a two-way, ruggedly built full-range loudspeaker system, suitable for both portable usage and fixed installations. Exhibiting exceptionally powerful output capability, with a clear and low-distortion sonic quality, the S-1596 is ideal for applications ranging from acoustic jazz in coffee houses, to large dance clubs and rock and roll venues. The unit comes equipped with M10 fly points on the top, bottom and rear surfaces, as well as a support stand fitting and rubber feet, permitting a great deal of versatility in use. Utilizing engineering achievements normally found only in high priced touring systems, the S-1596 provides extended high frequency response, powerful bass reproduction, and precise pattern control. Featuring carefully designed cross- overs that provide flat acoustic power response throughout the critical mid- range region, a high frequency driver treated with Ferrofluid to dampen resonance and increase power handling, plus DYNA-TECHTM internal protection circuitry, the S-1596 satisfies the demanding needs of audio rental companies, professional touring musicians, and pro audio installa- tion contractors alike. Loudspeaker Type: Two-way full-range, vented bass - switchable passive or bi-amp x-over Frequency Response: 90 Hz - 16 kHz (±3.5 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 122 dB continuous / 129 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 60° V Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack Rigging Provisions: 10 - M10 threaded rigging fittings1 (four on top, four on bottom, two on rear) Weight: 46.5 lbs / 21.1 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-Series 15
Berlin, CT, USA
S-Series 15" Two-Way Loudspeaker
53710
S-Series 15" Two-Way Loudspeaker 53710
The S-1596 is a two-way, ruggedly built full-range loudspeaker system, suitable for both portable usage and fixed installations. Exhibiting exceptionally powerful output capability, with a clear and low-distortion sonic quality, the S-1596 is ideal for applications ranging from acoustic jazz in coffee houses, to large dance clubs and rock and roll venues. The unit comes equipped with M10 fly points on the top, bottom and rear surfaces, as well as a support stand fitting and rubber feet, permitting a great deal of versatility in use. Utilizing engineering achievements normally found only in high priced touring systems, the S-1596 provides extended high frequency response, powerful bass reproduction, and precise pattern control. Featuring carefully designed cross- overs that provide flat acoustic power response throughout the critical mid- range region, a high frequency driver treated with Ferrofluid to dampen resonance and increase power handling, plus DYNA-TECHTM internal protection circuitry, the S-1596 satisfies the demanding needs of audio rental companies, professional touring musicians, and pro audio installa- tion contractors alike. Loudspeaker Type: Two-way full-range, vented bass - switchable passive or bi-amp x-over Frequency Response: 90 Hz - 16 kHz (±3.5 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 122 dB continuous / 129 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 60° V Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack Rigging Provisions: 10 - M10 threaded rigging fittings1 (four on top, four on bottom, two on rear) Weight: 46.5 lbs / 21.1 kg

The S-1596 is a two-way, ruggedly built full-range loudspeaker system,
suitable for both portable usage and fixed installations.
Exhibiting exceptionally powerful output capability, with a clear and
low-distortion sonic quality, the S-1596 is ideal for applications ranging from acoustic jazz in coffee houses, to large dance clubs and
rock and roll venues.
The unit comes equipped with M10 fly points on the top, bottom and rear
surfaces, as well as a support stand fitting and rubber feet, permitting a
great deal of versatility in use.
Utilizing engineering achievements normally found only in high priced
touring systems, the S-1596 provides extended high frequency response,
powerful bass reproduction, and precise pattern control.
Featuring carefully designed cross- overs that provide flat acoustic power
response throughout the critical mid- range region, a high frequency driver
treated with Ferrofluid to dampen resonance and increase power handling, plus DYNA-TECHTM internal protection circuitry, the S-1596 satisfies the demanding needs of audio rental companies, professional touring musicians, and pro audio installa- tion contractors alike.
Loudspeaker Type: Two-way full-range, vented bass - switchable passive or bi-amp x-over
Frequency Response: 90 Hz - 16 kHz (±3.5 dB)
Max Input (Passive): 200W RMS, 500W program
Maximum Output (Passive): 122 dB continuous / 129 dB peak
Nominal Impedance: 8 ohms
Nominal -6dB Beamwidth: 90° H x 60° V
Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack
Rigging Provisions: 10 - M10 threaded rigging fittings1 (four on top, four on bottom, two on rear)
Weight: 46.5 lbs / 21.1 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53710
Product Name S-Series 15" Two-Way Loudspeaker
SPL 131 dB
Nominal Power 200 watts
Sensitivity 102 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526999 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
Two-way, Full-range Loudspeaker System - V2-28 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
 - EVP-R15B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 131 dB
Maximum Power 1600 watts
Impedance 4 ohms
View Details