Same Sky Speakers GF0401M

Description
8 Ohms General Purpose Speaker 40mW 144Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 40mW 144Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GF0401M-ND - DigiKey
Thief River Falls, MN, United States
Speakers
GF0401M-ND
Speakers GF0401M-ND
8 Ohms General Purpose Speaker 40mW 144Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 40mW 144Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number GF0401M-ND
Product Name Speakers
Resonance Frequency 180 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 6284434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
Speakers - 2603-CS28-01W75-06-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 750 Hz
View Details