Biamp Systems, Ltd. Two-way, Pendant Loudspeaker P60DT

Description
The P60DT 6.5" two-way, pendant loudspeaker brings an exceptional dispersion to areas and rooms with high-ceilings or large open spaces, while offering a clear speech and musical purity. Available in black and white, P60DT is suitable for a wide range of background and foreground sound applications. The dual Gripple™ wire suspension system, euroblock in/out connector, loudspeaker cables and 70/100-volt power rotary with 16 ohm connectivity can be hidden after installation by the innovatively designed end-cap. The attractive aesthetics and ease-of-installation make this speaker a great choice.
Datasheet
Description
The P60DT 6.5" two-way, pendant loudspeaker brings an exceptional dispersion to areas and rooms with high-ceilings or large open spaces, while offering a clear speech and musical purity. Available in black and white, P60DT is suitable for a wide range of background and foreground sound applications. The dual Gripple™ wire suspension system, euroblock in/out connector, loudspeaker cables and 70/100-volt power rotary with 16 ohm connectivity can be hidden after installation by the innovatively designed end-cap. The attractive aesthetics and ease-of-installation make this speaker a great choice.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-way, Pendant Loudspeaker - P60DT - Biamp Systems, Ltd.
Beaverton, OR, United States
Two-way, Pendant Loudspeaker
P60DT
Two-way, Pendant Loudspeaker P60DT
The P60DT 6.5" two-way, pendant loudspeaker brings an exceptional dispersion to areas and rooms with high-ceilings or large open spaces, while offering a clear speech and musical purity. Available in black and white, P60DT is suitable for a wide range of background and foreground sound applications. The dual Gripple™ wire suspension system, euroblock in/out connector, loudspeaker cables and 70/100-volt power rotary with 16 ohm connectivity can be hidden after installation by the innovatively designed end-cap. The attractive aesthetics and ease-of-installation make this speaker a great choice.

The P60DT 6.5" two-way, pendant loudspeaker brings an exceptional dispersion to areas and rooms with high-ceilings or large open spaces, while offering a clear speech and musical purity. Available in black and white, P60DT is suitable for a wide range of background and foreground sound applications. The dual Gripple™ wire suspension system, euroblock in/out connector, loudspeaker cables and 70/100-volt power rotary with 16 ohm connectivity can be hidden after installation by the innovatively designed end-cap. The attractive aesthetics and ease-of-installation make this speaker a great choice.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number P60DT
Product Name Two-way, Pendant Loudspeaker
Impedance 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7755031 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.97 inch (50 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Column Speaker - COLW41 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details