Same Sky Speakers GA0776M

Description
8 Ohms General Purpose Speaker 1W 320Hz ~ 25kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 320Hz ~ 25kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1191-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1191-ND
Speakers 102-1191-ND
8 Ohms General Purpose Speaker 1W 320Hz ~ 25kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 1W 320Hz ~ 25kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1191-ND
Product Name Speakers
Resonance Frequency 320 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7903975 - RS Components, Ltd.
Specs
Impedance 32 ohms
Size 0.91 inch (23 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details