Same Sky Speakers GA0571

Description
8 Ohms General Purpose Speaker 250mW 400Hz ~ 4kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 250mW 400Hz ~ 4kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1176-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1176-ND
Speakers 102-1176-ND
8 Ohms General Purpose Speaker 250mW 400Hz ~ 4kHz Top Round

8 Ohms General Purpose Speaker 250mW 400Hz ~ 4kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1176-ND
Product Name Speakers
Resonance Frequency 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1176046 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Speakers - 2603-CAC41-02W80-10-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details