Biamp Systems, Ltd. CLOUD Series 12" Ceiling Mount Subwoofer with Autoformer CLOUD12SUB-T

Description
The CLOUD12SUB is a powerful ceiling subwoofer assembly with a single 12" low frequency driver. The CLOUD Series is designed for ceiling applications requiring higher power handling and low distortion combined with smooth response. CLOUD ceiling systems are mounted on an integral baffle. They are easily matched with industry standard backboxes, grilles and tile bridges. The CLOUD12SUB is designed for standard 6 ohm operation. Loudspeaker Type: Ceiling mount subwoofer Operating Range: 45 Hz to 150 kHz, 50 Hz to 100 Hz (±1.5 dB) Max Input Ratings: 200W continuous, 500W program Recommended Power Amplifier: 420W to 600W @ 8 ohms Sensitivity (1W/1m): 91 dB SPL (50 Hz to 100 Hz 1/3 octave bands) Maximum Output: 121 dB SPL (peak) Nominal Impedance: 6 ohms Minimum Impedance: 5.1 ohms @ 50 Hz Crossover: Internal passive 120 Hz, 12 dB low pass Recommended Signal Processing: 45 Hz 24 dB/Oct high pass filter Drivers: LF 1 x 12" Cool-Coil Driver Protection: none Input Connection: 2 ft. SJOW with fast-on connectors Mounting/Rigging Provisions: (4) Standard baffle mounting provided with 4 mounting screws Grille: None Square Baffle: 14.625" x 14.625" (371.48 x 371.48 mm) Height: Depth from back of baffle: 8.50" (215.9 mm) Weight: 18.6 lbs (8.4 kg) Shipping Weight: 23.1 lbs (10.5 kg)
Datasheet
Description
The CLOUD12SUB is a powerful ceiling subwoofer assembly with a single 12" low frequency driver. The CLOUD Series is designed for ceiling applications requiring higher power handling and low distortion combined with smooth response. CLOUD ceiling systems are mounted on an integral baffle. They are easily matched with industry standard backboxes, grilles and tile bridges. The CLOUD12SUB is designed for standard 6 ohm operation. Loudspeaker Type: Ceiling mount subwoofer Operating Range: 45 Hz to 150 kHz, 50 Hz to 100 Hz (±1.5 dB) Max Input Ratings: 200W continuous, 500W program Recommended Power Amplifier: 420W to 600W @ 8 ohms Sensitivity (1W/1m): 91 dB SPL (50 Hz to 100 Hz 1/3 octave bands) Maximum Output: 121 dB SPL (peak) Nominal Impedance: 6 ohms Minimum Impedance: 5.1 ohms @ 50 Hz Crossover: Internal passive 120 Hz, 12 dB low pass Recommended Signal Processing: 45 Hz 24 dB/Oct high pass filter Drivers: LF 1 x 12" Cool-Coil Driver Protection: none Input Connection: 2 ft. SJOW with fast-on connectors Mounting/Rigging Provisions: (4) Standard baffle mounting provided with 4 mounting screws Grille: None Square Baffle: 14.625" x 14.625" (371.48 x 371.48 mm) Height: Depth from back of baffle: 8.50" (215.9 mm) Weight: 18.6 lbs (8.4 kg) Shipping Weight: 23.1 lbs (10.5 kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLOUD Series 12
Berlin, CT, USA
CLOUD Series 12" Ceiling Mount Subwoofer with Autoformer
42480
CLOUD Series 12" Ceiling Mount Subwoofer with Autoformer 42480
The CLOUD12SUB is a powerful ceiling subwoofer assembly with a single 12" low frequency driver. The CLOUD Series is designed for ceiling applications requiring higher power handling and low distortion combined with smooth response. CLOUD ceiling systems are mounted on an integral baffle. They are easily matched with industry standard backboxes, grilles and tile bridges. The CLOUD12SUB is designed for standard 6 ohm operation. Loudspeaker Type: Ceiling mount subwoofer Operating Range: 45 Hz to 150 kHz, 50 Hz to 100 Hz (±1.5 dB) Max Input Ratings: 200W continuous, 500W program Recommended Power Amplifier: 420W to 600W @ 8 ohms Sensitivity (1W/1m): 91 dB SPL (50 Hz to 100 Hz 1/3 octave bands) Maximum Output: 121 dB SPL (peak) Nominal Impedance: 6 ohms Minimum Impedance: 5.1 ohms @ 50 Hz Crossover: Internal passive 120 Hz, 12 dB low pass Recommended Signal Processing: 45 Hz 24 dB/Oct high pass filter Drivers: LF 1 x 12" Cool-Coil Driver Protection: none Input Connection: 2 ft. SJOW with fast-on connectors Mounting/Rigging Provisions: (4) Standard baffle mounting provided with 4 mounting screws Grille: None Square Baffle: 14.625" x 14.625" (371.48 x 371.48 mm) Height: Depth from back of baffle: 8.50" (215.9 mm) Weight: 18.6 lbs (8.4 kg) Shipping Weight: 23.1 lbs (10.5 kg)

The CLOUD12SUB is a powerful ceiling subwoofer assembly with a single 12" low frequency driver. The CLOUD Series is designed for ceiling applications requiring higher power handling and low distortion combined with smooth response.
CLOUD ceiling systems are mounted on an integral baffle. They are easily matched with industry standard backboxes, grilles and tile bridges. The CLOUD12SUB is designed for standard 6 ohm operation.
Loudspeaker Type: Ceiling mount subwoofer
Operating Range: 45 Hz to 150 kHz, 50 Hz to 100 Hz (±1.5 dB)
Max Input Ratings: 200W continuous, 500W program
Recommended Power Amplifier: 420W to 600W @ 8 ohms
Sensitivity (1W/1m): 91 dB SPL (50 Hz to 100 Hz 1/3 octave bands)
Maximum Output: 121 dB SPL (peak)
Nominal Impedance: 6 ohms
Minimum Impedance: 5.1 ohms @ 50 Hz
Crossover: Internal passive 120 Hz, 12 dB low pass
Recommended Signal Processing: 45 Hz 24 dB/Oct high pass filter
Drivers: LF 1 x 12" Cool-Coil
Driver Protection: none
Input Connection: 2 ft. SJOW with fast-on connectors
Mounting/Rigging Provisions: (4) Standard baffle mounting provided with 4 mounting screws
Grille: None
Square Baffle: 14.625" x 14.625" (371.48 x 371.48 mm)
Height: Depth from back of baffle: 8.50" (215.9 mm)
Weight: 18.6 lbs (8.4 kg)
Shipping Weight: 23.1 lbs (10.5 kg)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 42480
Product Name CLOUD Series 12" Ceiling Mount Subwoofer with Autoformer
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details