Same Sky Speakers CSS-40408N

Description
8 Ohms General Purpose Speaker 5W 352Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 5W 352Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-3839-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3839-ND
Speakers 102-3839-ND
8 Ohms General Purpose Speaker 5W 352Hz ~ 20kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 5W 352Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-3839-ND
Product Name Speakers
Resonance Frequency 440 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
SDS Passive radiator, 4
Specs
Resonance Frequency 29 Hz
Size 4.00 inch (102 mm)
Application MusicAudio
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details