Same Sky Speakers CMS0401KL-1X

Description
8 Ohms General Purpose Speaker 4W 256Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 4W 256Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1305-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1305-ND
Speakers 102-1305-ND
8 Ohms General Purpose Speaker 4W 256Hz ~ 20kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 4W 256Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1305-ND
Product Name Speakers
Resonance Frequency 320 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526792 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Oval Speakers - CES710V255EA04RPN250STR - Challenge Electronics
Specs
SPL 86 dB
Nominal Power 2 watts
Maximum Power 4 watts
View Details