Same Sky Speakers CMS0341KLX

Description
8 Ohms General Purpose Speaker 2W 208Hz ~ 15kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 208Hz ~ 15kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1303-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1303-ND
Speakers 102-1303-ND
8 Ohms General Purpose Speaker 2W 208Hz ~ 15kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 2W 208Hz ~ 15kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1303-ND
Product Name Speakers
Resonance Frequency 260 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
Impedance 8 ohms
View Details
Speakers - 2603-CS15-01P280-02-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 2800 Hz
View Details