Same Sky Speakers CMS0321KLX

Description
8 Ohms General Purpose Speaker 2W 240Hz ~ 15kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 240Hz ~ 15kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1302-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1302-ND
Speakers 102-1302-ND
8 Ohms General Purpose Speaker 2W 240Hz ~ 15kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 2W 240Hz ~ 15kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1302-ND
Product Name Speakers
Resonance Frequency 300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Miniature Speakers - 276750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Car Audio, Full Range Speaker - SC60 - Boston Acoustics, Inc.
Specs
Nominal Power 65 to 180 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details