Challenge Electronics Speakers CS46-05D05-28-1

Description
46MM SQUARE EXCITER
Request a Quote Datasheet
Description
46MM SQUARE EXCITER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS46-05D05-28-1-ND - DigiKey
Thief River Falls, MN, United States
46MM SQUARE EXCITER

46MM SQUARE EXCITER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS46-05D05-28-1-ND
Product Name Speakers
Resonance Frequency 55 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 4635824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
Round Speakers - CES150R035F8SMN900UR - Challenge Electronics
Specs
SPL 84 dB
Nominal Power 0.5000 watts
Maximum Power 0.3000 watts
View Details