Same Sky Speakers CMS-321437-24SP-X8

Description
SPEAKER, 32 X 14 MM, 3.7 MM DEEP
Request a Quote Datasheet
Description
SPEAKER, 32 X 14 MM, 3.7 MM DEEP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-321437-24SP-X8-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 32 X 14 MM, 3.7 MM DEEP

SPEAKER, 32 X 14 MM, 3.7 MM DEEP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-321437-24SP-X8-ND
Product Name Speakers
Resonance Frequency 1050 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - 526946 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details