Same Sky Speakers CMS-3150-26SP

Description
6 Ohms General Purpose Speaker 2W 248Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
6 Ohms General Purpose Speaker 2W 248Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-3150-26SP-ND - DigiKey
Thief River Falls, MN, United States
6 Ohms General Purpose Speaker 2W 248Hz ~ 20kHz Top Round

6 Ohms General Purpose Speaker 2W 248Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-3150-26SP-ND
Product Name Speakers
Resonance Frequency 310 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542081P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details