Same Sky
Speakers
CMS-3047-18L300
Description
30MM ROUND, 1W, 8, 600HZ
Request a Quote
Email Supplier
Datasheet
Description
30MM ROUND, 1W, 8, 600HZ
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
2223-CMS-3047-18L300-ND |
|
Product Name
|
Speakers |
|
Resonance Frequency
|
600 Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Features
Outdoor; Wireless
Maximum Power
40 watts
Application
MusicAudio
View Details
Americor Electronics, Ltd.
Application
Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details