Same Sky Speakers CMS-28588N-L152A

Description
8 Ohms General Purpose Speaker 2W 440Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 440Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-28588N-L152A-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 2W 440Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 2W 440Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-28588N-L152A-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102753 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details