Biamp Systems, Ltd. Dual-driver Subwoofer System V2-215S

Description
The high output V2-215S is a dual-driver subwoofer system designed to augment and extend the low frequency output of any V SERIES full-range loudspeaker system, achieving the high impact and depth of response needed for larger venues. It is characterized by deep, dramatic bass and a fast transient response. Powerful and low in distortion, the V2-215S produces authoritative low frequency output and can handle almost any musical style with ease. Solidly constructed of 11-ply cross-laminated birch plywood, this subwoofer provides an accurate acoustic response uncolored by enclosure resonance. The enclosure may be suspended from its M10 threaded rigging points, or simply located on the floor. As with all subwoofers, a corner placement is recommended when possible, in order to take advantage of the acoustical boundary effect for the highest possible efficiency. The V2-215S includes Community’s exclusive DYNA-TECH™ driver protection circuitry to protect against abusive operating conditions, and also features Community’s patented Cool-Coil™ heat evacuation technology to minimize cone driver power compression and ensure long term reliability. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The high output V2-215S is a dual-driver subwoofer system designed to augment and extend the low frequency output of any V SERIES full-range loudspeaker system, achieving the high impact and depth of response needed for larger venues. It is characterized by deep, dramatic bass and a fast transient response. Powerful and low in distortion, the V2-215S produces authoritative low frequency output and can handle almost any musical style with ease. Solidly constructed of 11-ply cross-laminated birch plywood, this subwoofer provides an accurate acoustic response uncolored by enclosure resonance. The enclosure may be suspended from its M10 threaded rigging points, or simply located on the floor. As with all subwoofers, a corner placement is recommended when possible, in order to take advantage of the acoustical boundary effect for the highest possible efficiency. The V2-215S includes Community’s exclusive DYNA-TECH™ driver protection circuitry to protect against abusive operating conditions, and also features Community’s patented Cool-Coil™ heat evacuation technology to minimize cone driver power compression and ensure long term reliability. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-driver Subwoofer System - V2-215S - Biamp Systems, Ltd.
Beaverton, OR, United States
Dual-driver Subwoofer System
V2-215S
Dual-driver Subwoofer System V2-215S
The high output V2-215S is a dual-driver subwoofer system designed to augment and extend the low frequency output of any V SERIES full-range loudspeaker system, achieving the high impact and depth of response needed for larger venues. It is characterized by deep, dramatic bass and a fast transient response. Powerful and low in distortion, the V2-215S produces authoritative low frequency output and can handle almost any musical style with ease. Solidly constructed of 11-ply cross-laminated birch plywood, this subwoofer provides an accurate acoustic response uncolored by enclosure resonance. The enclosure may be suspended from its M10 threaded rigging points, or simply located on the floor. As with all subwoofers, a corner placement is recommended when possible, in order to take advantage of the acoustical boundary effect for the highest possible efficiency. The V2-215S includes Community’s exclusive DYNA-TECH™ driver protection circuitry to protect against abusive operating conditions, and also features Community’s patented Cool-Coil™ heat evacuation technology to minimize cone driver power compression and ensure long term reliability. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The high output V2-215S is a dual-driver subwoofer system designed to augment and extend the low frequency output of any V SERIES full-range loudspeaker system, achieving the high impact and depth of response needed for larger venues. It is characterized by deep, dramatic bass and a fast transient response. Powerful and low in distortion, the V2-215S produces authoritative low frequency output and can handle almost any musical style with ease. Solidly constructed of 11-ply cross-laminated birch plywood, this subwoofer provides an accurate acoustic response uncolored by enclosure resonance.

The enclosure may be suspended from its M10 threaded rigging points, or simply located on the floor. As with all subwoofers, a corner placement is recommended when possible, in order to take advantage of the acoustical boundary effect for the highest possible efficiency. The V2-215S includes Community’s exclusive DYNA-TECH™ driver protection circuitry to protect against abusive operating conditions, and also features Community’s patented Cool-Coil™ heat evacuation technology to minimize cone driver power compression and ensure long term reliability.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number V2-215S
Product Name Dual-driver Subwoofer System
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526847 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 15000 Hz
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Horn Loudspeaker - H30LT - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details