Same Sky Speakers CMS-251452-18SP

Description
SPEAKER, 25 X 14 MM, 5.2 MM DEEP
Request a Quote Datasheet
Description
SPEAKER, 25 X 14 MM, 5.2 MM DEEP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-251452-18SP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 25 X 14 MM, 5.2 MM DEEP

SPEAKER, 25 X 14 MM, 5.2 MM DEEP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-251452-18SP-ND
Product Name Speakers
Resonance Frequency 750 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.37 inch (187 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details