Same Sky Speakers CMS-1805-24SP

Description
SPEAKER, 18 MM, 5 MM DEEP, PU+PE
Request a Quote Datasheet
Description
SPEAKER, 18 MM, 5 MM DEEP, PU+PE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-1805-24SP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 18 MM, 5 MM DEEP, PU+PE

SPEAKER, 18 MM, 5 MM DEEP, PU+PE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-1805-24SP-ND
Product Name Speakers
Resonance Frequency 380 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716989 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details