Same Sky Speakers CMS-16098A-SP

Description
8 Ohms Low Profile Speaker 800mW 467.5Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms Low Profile Speaker 800mW 467.5Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-4338-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-4338-ND
Speakers 102-4338-ND
8 Ohms Low Profile Speaker 800mW 467.5Hz ~ 10kHz Top Rectangular

8 Ohms Low Profile Speaker 800mW 467.5Hz ~ 10kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-4338-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Speakers - 526796 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Round Speakers - CE-208S35AVX - Challenge Electronics
Challenge Electronics
Specs
SPL 90 dB
Nominal Power 0.5000 watts
Maximum Power 0.8000 watts
View Details