Same Sky Speakers CMS-16093-078L100A-67

Description
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-16093-078L100A-67-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-16093-078L100A-67-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Car Audio, Subwoofer - SPG555PS - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 1000 watts
Impedance 2 ohms
Frequency Response 34 Hz
View Details