Same Sky Speakers CMS-160916A-SP

Description
6 Ohms Low Profile Speaker 800mW 552.5Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
6 Ohms Low Profile Speaker 800mW 552.5Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-4344-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-4344-ND
Speakers 102-4344-ND
6 Ohms Low Profile Speaker 800mW 552.5Hz ~ 20kHz Top Rectangular

6 Ohms Low Profile Speaker 800mW 552.5Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-4344-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.39 inch (86 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details