Same Sky Speakers CMS-160903-16SP

Description
6 Ohms General Purpose Speaker 940mW 500Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
6 Ohms General Purpose Speaker 940mW 500Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-160903-16SP-ND - DigiKey
Thief River Falls, MN, United States
6 Ohms General Purpose Speaker 940mW 500Hz ~ 10kHz Top Rectangular

6 Ohms General Purpose Speaker 940mW 500Hz ~ 10kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-160903-16SP-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 527032 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Stereo Loudspeaker - SDQ5PIR - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details
 - KINETIC 12 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 125 dB
Maximum Power 800 watts
Impedance 4 to 8 ohms
View Details