Same Sky Speakers CMS-151135-078S

Description
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-4616-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-4616-ND
Speakers 102-4616-ND
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-4616-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 1812073 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Size 2.13 inch (54 mm)
View Details
Masking Loudspeaker - DS1320 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
 - PROGRAMME 30E/30ET - Wharfedale Pro
Wharfedale Pro
Specs
SPL 109 dB
Nominal Power 100 watts
Maximum Power 200 watts
View Details