Same Sky Speakers CMR-1005-532SP

Description
SPEKR 32OHM .005W TOP PORT 103DB
Request a Quote Datasheet
Description
SPEKR 32OHM .005W TOP PORT 103DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMR-1005-532SP-ND - DigiKey
Thief River Falls, MN, United States
SPEKR 32OHM .005W TOP PORT 103DB

SPEKR 32OHM .005W TOP PORT 103DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMR-1005-532SP-ND
Product Name Speakers
Resonance Frequency 122 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Speaker Drivers - 1976430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.27 inch (83 mm)
View Details
10th Anniversary Edition - W7 13.5-inch Subwoofer Driver (1500 W, Dual 1.5 Ω voice coils) - 13W7AE-D1.5 - JL Audio, Inc.
Specs
Nominal Power 1500 watts
Impedance 1.5 ohms
Size 13.50 inch (343 mm)
View Details
Car Audio, Full Range Speaker - SPZ50 - Boston Acoustics, Inc.
Specs
Nominal Power 150 watts
Impedance 3 ohms
Sensitivity 90 dB
View Details