Boston Acoustics, Inc. Car Audio, Full Range Speaker SPZ50

Description
5-1/4" glass fiber composite cone woofer Nearly 1" (22mm) of peak-to-peak excursion for great midbass from factory locations Cast aluminum woofer basket with TwinStage™ and RadialVent® 1 ½" voice coil for great power handling Compact neodymium magnet structure 1" Type-M1 aluminum alloy dome tweeter with off-Axis AMD™ 360° Full Rotation Axis Mount plus flush & surface/angle tweeter mounting kit 24dB system-specific crossovers with extrusion cases
Datasheet
Description
5-1/4" glass fiber composite cone woofer Nearly 1" (22mm) of peak-to-peak excursion for great midbass from factory locations Cast aluminum woofer basket with TwinStage™ and RadialVent® 1 ½" voice coil for great power handling Compact neodymium magnet structure 1" Type-M1 aluminum alloy dome tweeter with off-Axis AMD™ 360° Full Rotation Axis Mount plus flush & surface/angle tweeter mounting kit 24dB system-specific crossovers with extrusion cases
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - SPZ50 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
SPZ50
Car Audio, Full Range Speaker SPZ50
5-1/4" glass fiber composite cone woofer Nearly 1" (22mm) of peak-to-peak excursion for great midbass from factory locations Cast aluminum woofer basket with TwinStage™ and RadialVent® 1 ½" voice coil for great power handling Compact neodymium magnet structure 1" Type-M1 aluminum alloy dome tweeter with off-Axis AMD™ 360° Full Rotation Axis Mount plus flush & surface/angle tweeter mounting kit 24dB system-specific crossovers with extrusion cases

5-1/4" glass fiber composite cone woofer
Nearly 1" (22mm) of peak-to-peak excursion for great midbass from factory locations
Cast aluminum woofer basket with TwinStage™ and RadialVent®
1 ½" voice coil for great power handling
Compact neodymium magnet structure
1" Type-M1 aluminum alloy dome tweeter with off-Axis AMD™
360° Full Rotation Axis Mount plus flush & surface/angle tweeter mounting kit
24dB system-specific crossovers with extrusion cases

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SPZ50
Product Name Car Audio, Full Range Speaker
Nominal Power 150 watts
Impedance 3 ohms
Sensitivity 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 8158747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
Home Audio, In-Ceiling Speaker - VSi 580T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 4 to 8 ohms
Sensitivity 92 dB
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details