Same Sky Speakers CLS0361

Description
8 Ohms General Purpose Speaker 2W 288Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 288Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - CLS0361-ND - DigiKey
Thief River Falls, MN, United States
Speakers
CLS0361-ND
Speakers CLS0361-ND
8 Ohms General Purpose Speaker 2W 288Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 2W 288Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number CLS0361-ND
Product Name Speakers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797441 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details