Same Sky Speakers CES-403015-24130L

Description
4 Ohms General Purpose, Enclosure Included Speaker 2W 640Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
4 Ohms General Purpose, Enclosure Included Speaker 2W 640Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CES-403015-24130L-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose, Enclosure Included Speaker 2W 640Hz ~ 20kHz Top Rectangular

4 Ohms General Purpose, Enclosure Included Speaker 2W 640Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CES-403015-24130L-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speakers - 7191986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details