Same Sky Speakers CES-271911-158PM

Description
8 Ohms General Purpose, Enclosure Included Speaker 1.5W 600Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose, Enclosure Included Speaker 1.5W 600Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CES-271911-158PM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose, Enclosure Included Speaker 1.5W 600Hz ~ 5kHz Top Rectangular

8 Ohms General Purpose, Enclosure Included Speaker 1.5W 600Hz ~ 5kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CES-271911-158PM-ND
Product Name Speakers
Resonance Frequency 750 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASHH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7243119 - RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - 90ON08-1 - MISCO
Specs
Nominal Power 7 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details