Same Sky
Speakers
CDSM-4627-104
Description
46.7MM, 10W, 4OHM, 180HZ
Request a Quote
Email Supplier
Datasheet
Description
46.7MM, 10W, 4OHM, 180HZ
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
2223-CDSM-4627-104-ND |
|
Product Name
|
Speakers |
|
Resonance Frequency
|
180 Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
SPL
81 dB
Nominal Power
0.2500 watts
Impedance
8 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
SPL
120 dB
Size
12.25 inch (311 mm)
Weight
2200.00 g (77.62 oz)
View Details
Milwaukee Electric Tool Corporation
Features
Outdoor; Wireless
Maximum Power
40 watts
Application
MusicAudio
View Details
Americor Electronics, Ltd.
Application
Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details