Same Sky Speakers CDM-10008

Description
8 Ohms General Purpose Speaker 300mW 960Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 300mW 960Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-2493-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-2493-ND
Speakers 102-2493-ND
8 Ohms General Purpose Speaker 300mW 960Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 300mW 960Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-2493-ND
Product Name Speakers
Resonance Frequency 1200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 4318456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
Speakers - 2603-CAC40-02W100-09-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details