Biamp Systems, Ltd. Chlorine and Saltwater Proof Two-way 6.5" Loudspeaker CMAR6-W

Description
The CMAR6-W is a chlorine and saltwater proof two-way 6.5" loudspeaker. This marine speaker has been designed specially to offer superb sound and efficiency even in the most difficult, humid, and hot conditions. The fully plastic housing and stainless-steel grill of the CMAR6-W loudspeaker are an absolute guarantee against rust and allow use in temperatures up to 95°C. Great for use in yachts, cruise ships or saunas. We have combined the best quality components with rigorous engineering specifications which results in a speaker that offers both durability and a great sound. The CMAR Marine Series is available in 5.25" (CMAR5-W), 6.5" (CMAR6-W) and 8" (CMAR8-W), so that there is always a speaker that exactly fits your needs!
Datasheet
Description
The CMAR6-W is a chlorine and saltwater proof two-way 6.5" loudspeaker. This marine speaker has been designed specially to offer superb sound and efficiency even in the most difficult, humid, and hot conditions. The fully plastic housing and stainless-steel grill of the CMAR6-W loudspeaker are an absolute guarantee against rust and allow use in temperatures up to 95°C. Great for use in yachts, cruise ships or saunas. We have combined the best quality components with rigorous engineering specifications which results in a speaker that offers both durability and a great sound. The CMAR Marine Series is available in 5.25" (CMAR5-W), 6.5" (CMAR6-W) and 8" (CMAR8-W), so that there is always a speaker that exactly fits your needs!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chlorine and Saltwater Proof Two-way 6.5
Beaverton, OR, United States
Chlorine and Saltwater Proof Two-way 6.5" Loudspeaker
CMAR6-W
Chlorine and Saltwater Proof Two-way 6.5" Loudspeaker CMAR6-W
The CMAR6-W is a chlorine and saltwater proof two-way 6.5" loudspeaker. This marine speaker has been designed specially to offer superb sound and efficiency even in the most difficult, humid, and hot conditions. The fully plastic housing and stainless-steel grill of the CMAR6-W loudspeaker are an absolute guarantee against rust and allow use in temperatures up to 95°C. Great for use in yachts, cruise ships or saunas. We have combined the best quality components with rigorous engineering specifications which results in a speaker that offers both durability and a great sound. The CMAR Marine Series is available in 5.25" (CMAR5-W), 6.5" (CMAR6-W) and 8" (CMAR8-W), so that there is always a speaker that exactly fits your needs!

The CMAR6-W is a chlorine and saltwater proof two-way 6.5" loudspeaker. This marine speaker has been designed specially to offer superb sound and efficiency even in the most difficult, humid, and hot conditions.

The fully plastic housing and stainless-steel grill of the CMAR6-W loudspeaker are an absolute guarantee against rust and allow use in temperatures up to 95°C. Great for use in yachts, cruise ships or saunas.

We have combined the best quality components with rigorous engineering specifications which results in a speaker that offers both durability and a great sound.

The CMAR Marine Series is available in 5.25" (CMAR5-W), 6.5" (CMAR6-W) and 8" (CMAR8-W), so that there is always a speaker that exactly fits your needs!

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CMAR6-W
Product Name Chlorine and Saltwater Proof Two-way 6.5" Loudspeaker
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218640 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 0.63 inch (16 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
I SERIES Subwoofer 800 Loudspeakers - IS8-112 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details