Marki Microwave LLC DPX-1114, Broadband Diplexer 14 - 30 GHz DPX-1114

Description
The DPX-1114 is a broadband low pass/high pass diplexer capable of multiplexing low frequency (DC-11 GHz) and high frequency (14-30 GHz) signals. The novel design offers extremely low insertion loss and high isolation between the low pass and high pass channels. The DPX-1114 is an excellent solution for applications such as high frequency/baseband signal routing (especially following a broadband high frequency mixing stage), low loss power splitting/combinatio n, separation of harmonic tones, and general-purpose lab use.
Request a Quote Datasheet
Description
The DPX-1114 is a broadband low pass/high pass diplexer capable of multiplexing low frequency (DC-11 GHz) and high frequency (14-30 GHz) signals. The novel design offers extremely low insertion loss and high isolation between the low pass and high pass channels. The DPX-1114 is an excellent solution for applications such as high frequency/baseband signal routing (especially following a broadband high frequency mixing stage), low loss power splitting/combinatio n, separation of harmonic tones, and general-purpose lab use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DPX-1114, Broadband Diplexer 14 - 30 GHz - DPX-1114 - Marki Microwave LLC
Morgan Hill, CA, United States
DPX-1114, Broadband Diplexer 14 - 30 GHz
DPX-1114
DPX-1114, Broadband Diplexer 14 - 30 GHz DPX-1114
The DPX-1114 is a broadband low pass/high pass diplexer capable of multiplexing low frequency (DC-11 GHz) and high frequency (14-30 GHz) signals. The novel design offers extremely low insertion loss and high isolation between the low pass and high pass channels. The DPX-1114 is an excellent solution for applications such as high frequency/baseband signal routing (especially following a broadband high frequency mixing stage), low loss power splitting/combinatio n, separation of harmonic tones, and general-purpose lab use.

The DPX-1114 is a broadband low pass/high pass diplexer capable of multiplexing low frequency (DC-11 GHz) and high frequency (14-30 GHz) signals. The novel design offers extremely low insertion loss and high isolation between the low pass and high pass channels. The DPX-1114 is an excellent solution for applications such as high frequency/baseband signal routing (especially following a broadband high frequency mixing stage), low loss power splitting/combination, separation of harmonic tones, and general-purpose lab use.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPX-1114
Product Name DPX-1114, Broadband Diplexer 14 - 30 GHz
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

MDPX-0609CH, Passive MMIC 9 - 26.5 GHz Diplexer/Reflectionless Filter - MDPX-0609CH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type bare-die
RX (Low) 9000 to 26500 MHz
View Details
Passive MMIC 5GHz Diplexer/Reflectionless Filter - MDPX-00003PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 28000 MHz
View Details
MDPX-0710, Passive MMIC 7 GHz Diplexer - MDPX-0710 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to 7000 MHz
View Details
Passive MMIC 7.4GHz Reflectionless Diplexer - MDPX-00009CSP3 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 35000 MHz
View Details