The duplexer covers the frequency ranges 1350-1518 MHz and 1625-1785 MHz, with a maximum insertion loss of 0.5 dB, minimum isolation of 60 dB, and maximum VSWR of 1.4. It supports 50 W power handling, operates from -55 °C to +85 °C, and has a 50 Ω impedance. The unit is enclosed in a black case measuring 118 × 80 × 43 mm and features either N female or SMA female connectors depending on the variant. The design is suited for mobile communications, public safety, and military applications, with customization available. A one-year standard warranty is provided.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o40118800 |
| Product Name | Duplexer |
| Device Type | Duplexer |