The TP-08710 is a triplexer designed to combine or split signals at fundamental, second harmonic, and third harmonic frequencies (0.87-1.0 GHz, 1.74-2.0 GHz, and 2.61-3.00 GHz) using low-pass, bandpass, and high-pass filters, with DC bias passed between the low-frequency port and the common port. It features SMA female connectors and has a power rating of 100 W CW. Typical insertion loss at minimum frequency is 0.8 dB for the fundamental band, 1.1 dB for the second harmonic, and 1.4 dB for the third harmonic; at maximum frequency, it is 0.8 dB, 0.8 dB, and 1.2 dB respectively.
Maury’s line of diplexers (DP-series) and triplexers (TP-series) are designed for applications which require combining/ splitting signals at or around harmonic frequencies (nFo) and are connectorized for design-in and test and measurement applications. DP-series diplexers are designed using low-pass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port. TP-series triplexers are designed using low-pass, bandpass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port.
| Maury Microwave | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | TP-08710 |
| Product Name | Multiplexer |
| Device Type | Multiplexer |