Anatech Electronics, Inc. 2590 / 5180 / 7770 MHz Cavity Triplexer AE2590-5180-7770TR1297

Description
2590 / 5180 / 7770 MHz Cavity Triplexer
Request a Quote
Description
2590 / 5180 / 7770 MHz Cavity Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2590 / 5180 / 7770 MHz Cavity Triplexer - AE2590-5180-7770TR1297 - Anatech Electronics, Inc.
Garfield, NJ, United States
2590 / 5180 / 7770 MHz Cavity Triplexer
AE2590-5180-7770TR1297
2590 / 5180 / 7770 MHz Cavity Triplexer AE2590-5180-7770TR1297
2590 / 5180 / 7770 MHz Cavity Triplexer

2590 / 5180 / 7770 MHz Cavity Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE2590-5180-7770TR1297
Product Name 2590 / 5180 / 7770 MHz Cavity Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1865 MHz / 1930-1945 MHz Cavity Duplexer - AE1857-1937DB2036 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
415-420 MHz / 425-430 MHz Cavity Duplexer - AD417-422D225 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 20 dB
View Details
138 MHz / 141 MHz LC Duplexer - AE138-141LDB5541 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Return Loss 20 dB
View Details
1761-1842 MHz/ 2200-2300 MHz Cavity Diplexer - AE1801-2250DB5244 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details