Mini-Circuits Ceramic Resonator Band Pass Filter, 4850 - 4990 MHz, 50Ω CBP4-4920AG+

Description
All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
Request a Quote Datasheet
Description
All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 4850 - 4990 MHz, 50Ω - CBP4-4920AG+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 4850 - 4990 MHz, 50Ω
CBP4-4920AG+
Ceramic Resonator Band Pass Filter, 4850 - 4990 MHz, 50Ω CBP4-4920AG+
All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.

All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP4-4920AG+
Product Name Ceramic Resonator Band Pass Filter, 4850 - 4990 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCN-3800D+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 7125 MHz
View Details
2 suppliers
Lumped LC Band Pass Filter, 138 - 238 MHz, 50Ω - RBP-188+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 188 dB
View Details
3 suppliers
RF Filters - 3157-BHP-50+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Bandwidth 759000 kHz
View Details
LTCC Band Pass Filter, 14 - 14.5 GHz, 50Ω - BFHK-1432+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details