Band pass filter for RF applications with a pass band of 4500 to 8500 MHz, insertion loss of 1.5 dB max, VSWR of 1.8 max, and power handling of 10 W. Provides at least 30 dB rejection from DC to 4000 MHz and above 9000 MHz. Operates over a temperature range of -40 to +85 °C with an SMA-F connector. Dimensions are 69.0 mm in length and 65.0 mm in width. Designed for military, space, and commercial applications.
4500 to 8500MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF6922A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 9000 MHz |
| Bandwidth | 4.50E6 to 8.50E6 kHz |