Marki Microwave LLC Passive GaAs MMIC 14 - 17.7 GHz Bandpass Filter MFBP-00115CH

Description
The MFBP-00115CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00115CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00115CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00115CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 14 - 17.7 GHz Bandpass Filter - MFBP-00115CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 14 - 17.7 GHz Bandpass Filter
MFBP-00115CH
Passive GaAs MMIC 14 - 17.7 GHz Bandpass Filter MFBP-00115CH
The MFBP-00115CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00115CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00115CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00115CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00115CH
Product Name Passive GaAs MMIC 14 - 17.7 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 5.7 - 9.5 GHz Bandpass Filter - MFBP-00226CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to ? MHz
View Details
Passive GaAs MMIC 7.7 - 12.8 GHz Bandpass Filter - MFBP-00137PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7700 to 12800 MHz
View Details
FB-2500, 25 GHz Bandpass Filter - FB-2500 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 25000 to 0.0 MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 15.7 - 22.6 GHz Bandpass Filter - MFBP-00053BH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 15730 to 22580 MHz
View Details