Anatech Electronics, Inc. 634 / 698 MHz Cavity Duplexer AE634-698DB5448

Description
634 / 698 MHz Cavity Duplexer
Request a Quote
Description
634 / 698 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
634 / 698 MHz Cavity Duplexer - AE634-698DB5448 - Anatech Electronics, Inc.
Garfield, NJ, United States
634 / 698 MHz Cavity Duplexer
AE634-698DB5448
634 / 698 MHz Cavity Duplexer AE634-698DB5448
634 / 698 MHz Cavity Duplexer

634 / 698 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE634-698DB5448
Product Name 634 / 698 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

3475 - 3500/ 3575 - 3600 MHz Cavity Duplexer - AD3487-3587D290 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
791-826 / 832-867 MHz Cavity Duplexer - AD808-849D381 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details
4512-4887 MHz Cavity Duplexer - AD4512-4887D232 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
1920-1980 / 2110-2170 MHz Duplexer - AE1950-2140DB5456 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
View Details