Anatech Electronics, Inc. 880-915 MHz, 935-960 MHz Cavity Duplexer AD897-942D428

Description
880-915 MHz, 935-960 MHz Cavity Duplexer
Request a Quote
Description
880-915 MHz, 935-960 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
880-915 MHz, 935-960 MHz Cavity Duplexer - AD897-942D428 - Anatech Electronics, Inc.
Garfield, NJ, United States
880-915 MHz, 935-960 MHz Cavity Duplexer
AD897-942D428
880-915 MHz, 935-960 MHz Cavity Duplexer AD897-942D428
880-915 MHz, 935-960 MHz Cavity Duplexer

880-915 MHz, 935-960 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD897-942D428
Product Name 880-915 MHz, 935-960 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

896-901 MHz / 941-946 MHz Cavity Diplexer - AD898-943D475 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details
2700 MHz / 5400 MHz / 8100 MHz Triplexer - AD2700-5400-8100TR303 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
200 MHz LC Duplexer/Diplexer - AE137-322DB5183 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
1920-1980 MHz / 2110-2170 MHz Cavity Duplexer - AE1950-2140DB2110 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details