Anatech Electronics, Inc. 4000 - 5000 - 8000 MHz Triplexer (10 dB crossover loss) AE4000-5000-8000TR1291-10

Description
4000 - 5000 - 8000 MHz Triplexer (10 dB crossover loss)
Request a Quote
Description
4000 - 5000 - 8000 MHz Triplexer (10 dB crossover loss)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4000 - 5000 - 8000 MHz Triplexer (10 dB crossover loss) - AE4000-5000-8000TR1291-10 - Anatech Electronics, Inc.
Garfield, NJ, United States
4000 - 5000 - 8000 MHz Triplexer (10 dB crossover loss)
AE4000-5000-8000TR1291-10
4000 - 5000 - 8000 MHz Triplexer (10 dB crossover loss) AE4000-5000-8000TR1291-10
4000 - 5000 - 8000 MHz Triplexer (10 dB crossover loss)

4000 - 5000 - 8000 MHz Triplexer (10 dB crossover loss)

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE4000-5000-8000TR1291-10
Product Name 4000 - 5000 - 8000 MHz Triplexer (10 dB crossover loss)
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

754 MHz / 785 MHz Cavity Duplexer with N-type Female connectors - AE754-785DB5479 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 14 dB
View Details
836.5 MHz / 881.5 MHz Cavity Duplexer with SMA (F) connectors - AD836-881D430-S - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
1870-1910 MHz/ 1950-1990 MHz Cavity Diplexer - AE1890-1970DB0045-B - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
1750-2100 MHz / 2200-2275 MHz Cavity Diplexer - AE1925-2237D488 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details