CTS Corporation Duplexer CER0286A

Description
1800 MHz DCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.0 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1800 MHz DCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.0 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0286A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0286A
Duplexer CER0286A
1800 MHz DCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.0 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

1800 MHz DCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.0 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0286A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer - DP-1015 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o401501760 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
DPX-4-2, Diplexer - DPX-4-2 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 4100 MHz
View Details
1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW) - HRT-DX(GSM25)-1N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 0.7000 dB
View Details