CTS Corporation Band Pass Filter CER0241C

Description
942.5 MHz EGSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote
Description
942.5 MHz EGSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0241C - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0241C
Band Pass Filter CER0241C
942.5 MHz EGSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

942.5 MHz EGSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0241C
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 942 MHz
Bandwidth 35000 kHz
Ripple 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 18.0 - 20.0 GHz Bandpass Filter - MFBP-00131PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 18030 to 19980 MHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 24 to 4000 MHz
View Details
978 MHz RF BAW Filters - QPQ0978 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
Band Pass Filter - 5o2630130 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 29000 to 34000 MHz
View Details