BPF-F200+ is a surface mount bandpass filter designed for the 195 to 205 MHz frequency range with a center frequency of 200 MHz. It is housed in an HP1156 shielded package measuring 18.54 x 34.54 x 8.89 mm, with solder pads for surface mounting. The filter exhibits an insertion loss of 7 to 8 dB within the passband and a VSWR of 1.58 to 1.92:1. It provides at least 40 dB attenuation in the stop bands below 182 MHz and above 225 MHz. The operating temperature range is -40°C to 85°C, with a maximum RF power input of 1 W. The package is RoHS compliant.
BPF-F200+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 195 to 205 MHz. This unit uses a miniature high Q capacitors and wire welded inductors for high reli- ability, It has repeatable performance across production lots and consistent performance across temperature.
200MHz Center Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 8dB 18-SMD, No Lead
RF FILTER BAND PASS 200MHZ 18SMD
RF FILTER BAND PASS 200MHZ 18SMD
RF FILTER BAND PASS 200MHZ 18SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-F200+ | 3157-BPF-F200+TR-ND | BPF-F200+ |
| Product Name | Lumped LC Band Pass Filter, 195 - 205 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Insertion Loss | 200 dB | 8 dB | 8 dB |
| Filter Technology | Passive Filter |