Tusonix, Inc. Ceramic Filters - CER0234A CER0234A

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 866326-CER0234A Series: Monoblock LR Features: 897.5MHz Center Band Pass Ceramic Filter 35 MHz - Monoblock, 2 PC Pad Package: Reel - TR Package: Monoblock, 2 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 866326-CER0234A Series: Monoblock LR Features: 897.5MHz Center Band Pass Ceramic Filter 35 MHz - Monoblock, 2 PC Pad Package: Reel - TR Package: Monoblock, 2 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - CER0234A - CER0234A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Filters - CER0234A
CER0234A
Ceramic Filters - CER0234A CER0234A
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 866326-CER0234A Series: Monoblock LR Features: 897.5MHz Center Band Pass Ceramic Filter 35 MHz - Monoblock, 2 PC Pad Package: Reel - TR Package: Monoblock, 2 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 866326-CER0234A
Series: Monoblock LR
Features: 897.5MHz Center Band Pass Ceramic Filter 35 MHz - Monoblock, 2 PC Pad
Package: Reel - TR
Package: Monoblock, 2 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CER0234A
Product Name Ceramic Filters - CER0234A
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF12565B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 4000 MHz
View Details
Band Stop Filter - 5o29122550 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 5000 MHz
View Details
2.4 GHz Wi-Fi LTE coexBoost™ Filter - QPQ5230 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details