CTS Corporation Band Pass Filter CER0206B

Description
1880 MHz PCS BPF. Surface mount, Silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure Applications. Weight: 0.07 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote
Description
1880 MHz PCS BPF. Surface mount, Silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure Applications. Weight: 0.07 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0206B - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0206B
Band Pass Filter CER0206B
1880 MHz PCS BPF. Surface mount, Silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure Applications. Weight: 0.07 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

1880 MHz PCS BPF. Surface mount, Silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure Applications. Weight: 0.07 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0206B
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1880 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 3000 - 4600 MHz, 50Ω - BFCN-3700+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
4 suppliers
5470-5725 MHz Cavity Band Pass Filter - AB5597B952 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details
DC-18000MHz SMA-Female Microstrip Low Pass Filter Rated at 15 Watts (CW) - HRT-LF(DC/18000)-982S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 18000 MHz
Insertion Loss 1 dB
View Details